Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011ADR TPS2011ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033589-TPS2011ADR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033589-TPS2011ADR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011ADR
TPS2011ADR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011ADR TPS2011ADR
Manufacturer: Texas Instruments Win Source Part Number: 033589-TPS2011ADR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033589-TPS2011ADR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 33 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2011ADR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2011ADR
PMIC - Power Distribution Switches, Load Drivers TPS2011ADR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2011ADR TPS2011ADR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011ADR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details