Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011AD TPS2011AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272065-TPS2011AD Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TPS2011A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 33mOhm
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272065-TPS2011AD Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TPS2011A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 33mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011AD
TPS2011AD
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011AD TPS2011AD
Manufacturer: Texas Instruments Win Source Part Number: 1272065-TPS2011AD Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TPS2011A Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 33mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272065-TPS2011AD
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2011A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 33mOhm

Buy Now
TEXAS INSTRUMENTS TPS2011ADPower Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 0.9A, SOIC-8 - 815-TPS2011AD - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TPS2011ADPower Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 0.9A, SOIC-8
815-TPS2011AD
TEXAS INSTRUMENTS TPS2011ADPower Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 0.9A, SOIC-8 815-TPS2011AD
TEXAS INSTRUMENTS TPS2011ADPower Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 0.9A, SOIC-8

TEXAS INSTRUMENTS TPS2011ADPower Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 0.9A, SOIC-8

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2011AD 815-TPS2011AD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2011AD TEXAS INSTRUMENTS TPS2011ADPower Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 0.9A, SOIC-8
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Passive distribution box - 757-463/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details