Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWPG4 TPS2010APWPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 707736-TPS2010APWPG4 Series: TPS series Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: TPS2010A Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MAX4789EUK-T; MAX4791EUK+; MAX892LEUA+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 707736-TPS2010APWPG4 Series: TPS series Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: TPS2010A Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MAX4789EUK-T; MAX4791EUK+; MAX892LEUA+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWPG4
TPS2010APWPG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWPG4 TPS2010APWPG4
Manufacturer: Texas Instruments Win Source Part Number: 707736-TPS2010APWPG4 Series: TPS series Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: TPS2010A Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MAX4789EUK-T; MAX4791EUK+; MAX892LEUA+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 707736-TPS2010APWPG4
Series: TPS series
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 30 mOhm
Family Name: TPS2010A
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 14-HTSSOP
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): MAX4789EUK-T; MAX4791EUK+; MAX892LEUA+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2010APWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2010APWPG4
PMIC - Power Distribution Switches, Load Drivers TPS2010APWPG4
IC PWR SWTCH N-CHAN 1:1 14HTSSOP

IC PWR SWTCH N-CHAN 1:1 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2010APWPG4 TPS2010APWPG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2010APWPG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details