Texas Instruments Integrated Circuits(ICs) TPS2003CDRCRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 219978-TPS2003CDRCRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 10-VFDFN Exposed Pad Manufacturer Device Package: 10-VSON (3x3) Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 219978-TPS2003CDRCRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 10-VFDFN Exposed Pad Manufacturer Device Package: 10-VSON (3x3) Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 219978-TPS2003CDRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
219978-TPS2003CDRCRG4
Integrated Circuits(ICs) 219978-TPS2003CDRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 219978-TPS2003CDRCRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Power Distribution Switches, Load Drivers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 10-VFDFN Exposed Pad Manufacturer Device Package: 10-VSON (3x3) Output Type: N-Channel Operating Supply Voltage: Not Required Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 219978-TPS2003CDRCRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 10-VFDFN Exposed Pad
Manufacturer Device Package: 10-VSON (3x3)
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 219978-TPS2003CDRCRG4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data