Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2003CDRCR TPS2003CDRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033588-TPS2003CDRCR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033588-TPS2003CDRCR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2003CDRCR - TPS2003CDRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2003CDRCR
TPS2003CDRCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2003CDRCR TPS2003CDRCR
Manufacturer: Texas Instruments Win Source Part Number: 033588-TPS2003CDRCR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033588-TPS2003CDRCR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2003CDRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2003CDRCR
PMIC - Power Distribution Switches, Load Drivers TPS2003CDRCR
IC PWR SWITCH N-CHAN 1:2 10VSON

IC PWR SWITCH N-CHAN 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2003CDRCR TPS2003CDRCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2003CDRCR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details