Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2001DDBVT

Description
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2001DDBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2001DDBVT
PMIC - Power Distribution Switches, Load Drivers TPS2001DDBVT
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Switch, 2.9A, Sot-23-5; Power Load Switch Type Texas Instruments - 27AJ0357 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 2.9A, Sot-23-5; Power Load Switch Type Texas Instruments
27AJ0357
Power Load Switch, 2.9A, Sot-23-5; Power Load Switch Type Texas Instruments 27AJ0357
POWER LOAD SWITCH, 2.9A, SOT-23-5; Power Load Switch Type:-; Input Voltage:5V; Current Limit:2.9A; On State Resistance:0.072ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 2.9A, SOT-23-5; Power Load Switch Type:-; Input Voltage:5V; Current Limit:2.9A; On State Resistance:0.072ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2001DDBVT 27AJ0357
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 2.9A, Sot-23-5; Power Load Switch Type Texas Instruments
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details