Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2001DDBVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1321118-TPS2001DDBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5.5V Rds On (Typ): 72mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47602-6,296-4760 2-2,TPS2001DDBVT-ND, 296-47602-1 Base Product Number: TPS2001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1321118-TPS2001DDBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5.5V Rds On (Typ): 72mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47602-6,296-4760 2-2,TPS2001DDBVT-ND, 296-47602-1 Base Product Number: TPS2001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1321118-TPS2001DDBVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1321118-TPS2001DDBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1321118-TPS2001DDBVT
Manufacturer: Texas Instruments Win Source Part Number: 1321118-TPS2001DDBVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 5.5V Rds On (Typ): 72mOhm Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47602-6,296-4760 2-2,TPS2001DDBVT-ND, 296-47602-1 Base Product Number: TPS2001 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321118-TPS2001DDBVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Status Flag
Standard Package: 250
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 5.5V
Rds On (Typ): 72mOhm
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47602-6,296-47602-2,TPS2001DDBVT-ND,296-47602-1
Base Product Number: TPS2001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1321118-TPS2001DDBVT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details