Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001CDGNR TPS2001CDGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033587-TPS2001CDGNR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 72 mOhm Family Name: TPS2001C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82001FVJ; BD82065FVJ-E2; BD82034FVJ-E2; BD82065FVJ-LBE2; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033587-TPS2001CDGNR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 72 mOhm Family Name: TPS2001C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82001FVJ; BD82065FVJ-E2; BD82034FVJ-E2; BD82065FVJ-LBE2; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001CDGNR - TPS2001CDGNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001CDGNR
TPS2001CDGNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001CDGNR TPS2001CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 033587-TPS2001CDGNR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 72 mOhm Family Name: TPS2001C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82001FVJ; BD82065FVJ-E2; BD82034FVJ-E2; BD82065FVJ-LBE2; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033587-TPS2001CDGNR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 72 mOhm
Family Name: TPS2001C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD82001FVJ; BD82065FVJ-E2; BD82034FVJ-E2; BD82065FVJ-LBE2;
Introduction Date: July 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2001CDGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2001CDGNR
PMIC - Power Distribution Switches, Load Drivers TPS2001CDGNR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2001CDGNR TPS2001CDGNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2001CDGNR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details