Texas Instruments Standard Linear and Logic Pwr Sw Usb, 2.87A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments TPS2001CDGN

Description
PWR SW USB, 2.87A, 1CH, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.9A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Description
PWR SW USB, 2.87A, 1CH, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.9A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwr Sw Usb, 2.87A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments - 28AH5717 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Sw Usb, 2.87A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments
28AH5717
Pwr Sw Usb, 2.87A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments 28AH5717
PWR SW USB, 2.87A, 1CH, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.9A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

PWR SW USB, 2.87A, 1CH, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.9A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 28AH5717
Product Name Pwr Sw Usb, 2.87A, 1Ch, 8Msop; Power Load Switch Type Texas Instruments
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distribution Units - 8318974 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details