Power Switch/Driver 1:1 N-Channel 2A 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083934-TPS2001CDGN
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches Load Drivers
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width) Exposed Pad
Manufacturer Device Package: 8-MSOP-PowerPad
Standard Package: 80
Catalog: USB Switch
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed) Over Temperature Reverse Current UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 72 mOhm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 296-29336-5-ND | 083934-TPS2001CDGN |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits(ICs) |