Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2000CDGKR TPS2000CDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272060-TPS2000CDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 69 mOhm Family Name: TPS2000C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): RT9711DPF; RT9711BPF; BD82029FVJ-E2; Introduction Date: October 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272060-TPS2000CDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 69 mOhm Family Name: TPS2000C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): RT9711DPF; RT9711BPF; BD82029FVJ-E2; Introduction Date: October 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2000CDGKR
TPS2000CDGKR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2000CDGKR TPS2000CDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1272060-TPS2000CDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 69 mOhm Family Name: TPS2000C Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): RT9711DPF; RT9711BPF; BD82029FVJ-E2; Introduction Date: October 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272060-TPS2000CDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 69 mOhm
Family Name: TPS2000C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): RT9711DPF; RT9711BPF; BD82029FVJ-E2;
Introduction Date: October 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2000CDGKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2000CDGKR
PMIC - Power Distribution Switches, Load Drivers TPS2000CDGKR
IC PWR SWITCH N-CHAN 1:1 8VSSOP

IC PWR SWITCH N-CHAN 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2000CDGKR TPS2000CDGKR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2000CDGKR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325186 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F
View Details