Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1HB16AQPWPRQ1 TPS1HB16AQPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 937261-TPS1HB16AQPWP RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS1HB16 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937261-TPS1HB16AQPWP RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS1HB16 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1HB16AQPWPRQ1 - TPS1HB16AQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1HB16AQPWPRQ1
TPS1HB16AQPWPRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1HB16AQPWPRQ1 TPS1HB16AQPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937261-TPS1HB16AQPWP RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 16-PowerTSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS1HB16 Categories: Integrated Circuits (ICs) Case / Package: 16-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937261-TPS1HB16AQPWPRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS1HB16
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS1HB16AQPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS1HB16AQPWPRQ1
PMIC - Power Distribution Switches, Load Drivers TPS1HB16AQPWPRQ1
40-V, 16-M, 1-CH AUTOMOTIVE SMAR

40-V, 16-M, 1-CH AUTOMOTIVE SMAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS1HB16AQPWPRQ1 TPS1HB16AQPWPRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1HB16AQPWPRQ1 PMIC - Power Distribution Switches, Load Drivers
Current 49.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details