Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS1HB08AQPWPRQ1

Description
Win Source Part Number: 988294-TPS1HB08AQPWP RQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Current, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 70A Output Configuration: High Side Rds On (Typ): 8mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 3V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HB08AQPWPRQ1 CT,TEXTISTPS1HB08AQP WPRQ1,296-TPS1HB08AQ PWPRQ1TR,296-TPS1HB0 8AQPWPRQ1DKR,2156-TP S1HB08AQPWPRQ1 Base Product Number: TPS1HB08
Request a Quote Datasheet
Description
Win Source Part Number: 988294-TPS1HB08AQPWP RQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Current, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 70A Output Configuration: High Side Rds On (Typ): 8mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 3V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HB08AQPWPRQ1 CT,TEXTISTPS1HB08AQP WPRQ1,296-TPS1HB08AQ PWPRQ1TR,296-TPS1HB0 8AQPWPRQ1DKR,2156-TP S1HB08AQPWPRQ1 Base Product Number: TPS1HB08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 988294-TPS1HB08AQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
988294-TPS1HB08AQPWPRQ1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 988294-TPS1HB08AQPWPRQ1
Win Source Part Number: 988294-TPS1HB08AQPWP RQ1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Current, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 70A Output Configuration: High Side Rds On (Typ): 8mOhm Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Supply Voltage - Operating: 3V ~ 28V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPS1HB08AQPWPRQ1 CT,TEXTISTPS1HB08AQP WPRQ1,296-TPS1HB08AQ PWPRQ1TR,296-TPS1HB0 8AQPWPRQ1DKR,2156-TP S1HB08AQPWPRQ1 Base Product Number: TPS1HB08

Win Source Part Number: 988294-TPS1HB08AQPWPRQ1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Current, Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 70A
Output Configuration: High Side
Rds On (Typ): 8mOhm
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Supply Voltage - Operating: 3V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS1HB08AQPWPRQ1CT,TEXTISTPS1HB08AQPWPRQ1,296-TPS1HB08AQPWPRQ1TR,296-TPS1HB08AQPWPRQ1DKR,2156-TPS1HB08AQPWPRQ1
Base Product Number: TPS1HB08

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 988294-TPS1HB08AQPWPRQ1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products