Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1H100BQPWPRQ1 TPS1H100BQPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 716806-TPS1H100BQPWP RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 40 V Rds On (Typ): 80 mOhm Family Name: TPS1H100-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 716806-TPS1H100BQPWP RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 40 V Rds On (Typ): 80 mOhm Family Name: TPS1H100-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1H100BQPWPRQ1 - TPS1H100BQPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1H100BQPWPRQ1 TPS1H100BQPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 716806-TPS1H100BQPWP RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 5 V ~ 40 V Rds On (Typ): 80 mOhm Family Name: TPS1H100-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-HTSSOP Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1; ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 716806-TPS1H100BQPWPRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Status Flag
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 5 V ~ 40 V
Rds On (Typ): 80 mOhm
Family Name: TPS1H100-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-HTSSOP
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): ISP452; TPS1H100AQPWPRQ1; TDE1798DP; TPS1H100BQPWPRQ1;
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS1H100BQPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS1H100BQPWPRQ1
PMIC - Power Distribution Switches, Load Drivers TPS1H100BQPWPRQ1
IC PWR SWTCH N-CHAN 1:1 14HTSSOP

IC PWR SWTCH N-CHAN 1:1 14HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS1H100BQPWPRQ1 TPS1H100BQPWPRQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS1H100BQPWPRQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V ~ 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details