Manufacturer: Texas Instruments
Win Source Part Number: 852955-TPS16632RGER
Features: Regulator
Package: Reel - TR
Family Name: TPS16632
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 852955-TPS16632RGER |
| Product Name | PMIC - PMIC - Current Regulation/Management - TPS16632RGER |
| Diode Type | Schottky; Regulator |