Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWPR TPL9201PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272047-TPL9201PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPL9201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPL9201NE4; TPL9201N; TPL9201PWP; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272047-TPL9201PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPL9201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPL9201NE4; TPL9201N; TPL9201PWP; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWPR
TPL9201PWPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWPR TPL9201PWPR
Manufacturer: Texas Instruments Win Source Part Number: 1272047-TPL9201PWPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPL9201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPL9201NE4; TPL9201N; TPL9201PWP; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272047-TPL9201PWPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: N-Channel
Interface: Serial
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 0 V ~ 5.25 V
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 7 V ~ 18 V
Family Name: TPL9201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): TPL9201NE4; TPL9201N; TPL9201PWP;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPL9201PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPL9201PWPR
PMIC - Power Distribution Switches, Load Drivers TPL9201PWPR
IC PWR DRVR N-CHAN 1:8 20HTSSOP

IC PWR DRVR N-CHAN 1:8 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPL9201PWPR TPL9201PWPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWPR PMIC - Power Distribution Switches, Load Drivers
Voltage 7 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details