Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWP TPL9201PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272046-TPL9201PWP Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: Serial Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0V ~ 5.25V Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPL9201PWPR; TPL9201NE4; TPL9201N; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TPL9201 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Load Voltage (V): 7V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272046-TPL9201PWP Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: Serial Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0V ~ 5.25V Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPL9201PWPR; TPL9201NE4; TPL9201N; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TPL9201 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Load Voltage (V): 7V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWP
TPL9201PWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWP TPL9201PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272046-TPL9201PWP Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: Serial Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0V ~ 5.25V Number of Outputs: 8 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPL9201PWPR; TPL9201NE4; TPL9201N; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TPL9201 Manufacturer Pack Quantity: 70 MSL Level: 2 (1 Year) Load Voltage (V): 7V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1272046-TPL9201PWP
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Serial
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 0V ~ 5.25V
Number of Outputs: 8
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): TPL9201PWPR; TPL9201NE4; TPL9201N;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TPL9201
Manufacturer Pack Quantity: 70
MSL Level: 2 (1 Year)
Load Voltage (V): 7V ~ 18V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPL9201PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPL9201PWP
PMIC - Power Distribution Switches, Load Drivers TPL9201PWP
IC PWR DRVR N-CHAN 1:8 20HTSSOP

IC PWR DRVR N-CHAN 1:8 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPL9201PWP TPL9201PWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPL9201PWP PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details