Texas Instruments High-Performance Analog 2.5kOhm TSSOP Digital Potentiometer TPL8002-25PWR

Description
Digital Potentiometer 2.5kOhm 64POS Log 16-Pin TSSOP T/R Product overview: TPL8002-25PWR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.5kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL8002-25PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Potentiometer 2.5kOhm 64POS Log 16-Pin TSSOP T/R Product overview: TPL8002-25PWR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.5kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL8002-25PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kOhm TSSOP Digital Potentiometer
717-TPL8002-25PWR
2.5kOhm TSSOP Digital Potentiometer 717-TPL8002-25PWR
Digital Potentiometer 2.5kOhm 64POS Log 16-Pin TSSOP T/R Product overview: TPL8002-25PWR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.5kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL8002-25PWR can be used for catalog matching and distributor lookup.

Digital Potentiometer 2.5kOhm 64POS Log 16-Pin TSSOP T/R Product overview: TPL8002-25PWR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.5kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL8002-25PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - 296-25791-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
296-25791-2-ND
Digital Potentiometers 296-25791-2-ND
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps Parallel Interface 16-TSSOP

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps Parallel Interface 16-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1265228-TPL8002-25PWR
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1265228-TPL8002-25PWR
Win Source Part Number: 1265228-TPL8002-25PW R Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Configuration: Potentiometer Memory Type: Volatile Interface: Parallel Resistance (Ohms): 2.5k Taper: Logarithmic Number of Taps: 64 Resistance - Wiper (Ohms) (Typ): 420 (Max) Voltage - Supply: ±2.5V ~ 4V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25791-2,-TPL8002 ,296-25791-1,296-257 91-6,-TPL8002-25PWRR ,TPL800225PWR,-296-2 5791-1 Base Product Number: TPL8002

Win Source Part Number: 1265228-TPL8002-25PWR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Configuration: Potentiometer
Memory Type: Volatile
Interface: Parallel
Resistance (Ohms): 2.5k
Taper: Logarithmic
Number of Taps: 64
Resistance - Wiper (Ohms) (Typ): 420 (Max)
Voltage - Supply: ±2.5V ~ 4V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25791-2,-TPL8002,296-25791-1,296-25791-6,-TPL8002-25PWRR,TPL800225PWR,-296-25791-1
Base Product Number: TPL8002

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - TPL8002-25PWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
TPL8002-25PWR
Data Acquisition - Digital Potentiometers TPL8002-25PWR
IC DGT POT 2.5KOHM 64TAP 16TSSOP

IC DGT POT 2.5KOHM 64TAP 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - TPL8002-25PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
TPL8002-25PWR
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers TPL8002-25PWR
IC DGT POT 2.5KOHM 64TAP 16TSSOP

IC DGT POT 2.5KOHM 64TAP 16TSSOP

Supplier's Site
Digital Potentiometers - TPL8002-25PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
TPL8002-25PWR
Digital Potentiometers TPL8002-25PWR
Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps Parallel Interface 16-TSSOP

Digital Potentiometer 2.5k Ohm 2 Circuit 64 Taps Parallel Interface 16-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-TPL8002-25PWR 296-25791-2-ND 1265228-TPL8002-25PWR TPL8002-25PWR TPL8002-25PWR TPL8002-25PWR
Product Name 2.5kOhm TSSOP Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "16-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Log / Audio
Resistance Range 2500 ohms 2500 ohms 2500 ohms 2500 ohms
Tolerance 30 +/- % 30 +/- % 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details