DRIVER, MOSFET, LOW SIDE, TSSOP-16; Driver Configuration:Low Side; Peak Output Current:600mA; Supply Voltage Min:8.5V; Supply Voltage Max:40V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Delay:350ns; Output Delay:350ns; RoHS Compliant: Yes
Gate Drivers 40V 7-CH Lo side DVR
IC PWR DRIVER N-CHAN 1:1 16TSSOP
Power Switch/Driver 1:1 N-Channel 500mA 16-TSSOP
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 28AH5710 | TPL7407LPWR | TPL7407LPWR | TPL7407LPWR |
| Product Name | Driver, Mosfet, Low Side, Tssop-16; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Current | 0.6000 amps | 0.5000 amps | ||
| Supply Voltage | 8.5 to 40 volts | |||
| Propagation Delay | 350 ns | |||
| Package Type | TSSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |