Power Switch/Driver 1:1 N-Channel 500mA 16-SOIC
DRIVER, MOSFET, LOW SIDE, SOIC-16; Driver Configuration:Low Side; Peak Output Current:600mA; Supply Voltage Min:8.5V; Supply Voltage Max:40V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:350ns; Output Delay:350ns; RoHS Compliant: Yes
8.5V~40V SOIC-16 Gate Drive ICs ROHS
IC PWR DRIVER N-CHAN 1:1 16SOIC
| Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPL7407LDR | 33AH5167 | TPL7407LDR | TPL7407LDR |
| Product Name | Power Distribution Switches, Load Drivers | Driver, Mosfet, Low Side, Soic-16; Driver Configuration Texas Instruments | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | Low-side | Low-side | ||
| Number of Outputs | 7 | |||
| Output Configuration | Inverting | |||
| Output Current | 0.5000 amps | 0.6000 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |