IC PWR DRIVER N-CHAN 1:1 16SOIC
Gate Drivers 30-V, 7-Channel NMOS Array Low-Side Driver 16-SOIC -40 to 125
Power Switch/Driver 1:1 N-Channel 500mA 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPL7407LADR | TPL7407LADR | TPL7407LADR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Gate Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Low-side |