Texas Instruments Standard Linear and Logic Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCT TPL5111DDCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937253-TPL5111DDCT Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42621-6, -296-42621-1-ND, -296-42621-1, 296-42621-1, 296-42621-2, TPL5111DDCT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937253-TPL5111DDCT Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42621-6, -296-42621-1-ND, -296-42621-1, 296-42621-1, 296-42621-2, TPL5111DDCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCT - 937253-TPL5111DDCT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCT
937253-TPL5111DDCT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCT 937253-TPL5111DDCT
Manufacturer: Texas Instruments Win Source Part Number: 937253-TPL5111DDCT Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42621-6, -296-42621-1-ND, -296-42621-1, 296-42621-1, 296-42621-2, TPL5111DDCT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937253-TPL5111DDCT
Operating Temperature Range: -40°C ~ 105°C
Features: Programmable Timer IC - SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPL5111
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42621-6, -296-42621-1-ND, -296-42621-1, 296-42621-1, 296-42621-2, TPL5111DDCT-ND

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-TPL5111DDCT
Clock and Timing IC 689-TPL5111DDCT
Nano-Power System Timer for Power Gating Product overview: TPL5111DDCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5111DDCT can be used for catalog matching and distributor lookup.

Nano-Power System Timer for Power Gating Product overview: TPL5111DDCT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5111DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-42621-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-42621-1-ND
Programmable Timers and Oscillators 296-42621-1-ND
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now Datasheet
Programmable Timers and Oscillators - 296-42621-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-42621-6-ND
Programmable Timers and Oscillators 296-42621-6-ND
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now Datasheet
Programmable Timers and Oscillators - 296-42621-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-42621-2-ND
Programmable Timers and Oscillators 296-42621-2-ND
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 937253-TPL5111DDCT 689-TPL5111DDCT 296-42621-1-ND
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCT Clock and Timing IC Programmable Timers and Oscillators
Package Type Surface Mount; SOT-23-THIN Surface Mount; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 7PF Clock and Timing IC - 171-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
250.0000MHZ Clock and Timing IC - 172-564AAAA002021BBG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 2.5 to 3.3 volts
View Details