Texas Instruments Standard Linear and Logic Nano Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments TPL5110DDCT

Description
NANO TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL RoHS Compliant: Yes
Description
NANO TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nano Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments - 29AH8059 - Newark, An Avnet Company
Chicago, IL, United States
Nano Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments
29AH8059
Nano Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments 29AH8059
NANO TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

NANO TIMER, SINGLE, 5.5V, SOT-23-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Digital IC Case:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:MSL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 29AH8059
Product Name Nano Timer, Single, 5.5V, Sot-23-6; Frequency Texas Instruments
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details