Standard Timer Single -40°C 125°C Automotive 6-Pin TSOT-23 T/R Product overview: TPL5010QDDCRQ1 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TPL5010QDDCRQ1 can be used for catalog matching and distributor lookup.
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Programmable Timer IC SOT-23-THIN
Manufacturer: Texas Instruments
Win Source Part Number: 851737-TPL5010QDDCRQ
Series: Automotive, AEC-Q100
Features: IC
Package: Reel - TR
Family Name: TPL5010
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44963-1-ND, 296-TPL5010QDDCRQ1DK
IC OSC PROG TIMER TSOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-TPL5010QDDCRQ1 | 296-TPL5010QDDCRQ1CT-ND | 851737-TPL5010QDDCRQ1 | TPL5010QDDCRQ1 |
| Product Name | Automotive Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5010QDDCRQ1 | Programmable Timers and Oscillators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |