Manufacturer: Texas Instruments
Win Source Part Number: 1272042-TPL0501-100R
Packaging: Reel
Tolerance: ±20%
Temperature Coefficient: 35ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-UQFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TPL0501
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 25
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-UQFN (1.5x1.5)
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-UQFN (1.5x1.5)
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-UQFN (1.5x1.5)
256-Tap 1-Ch SPI Digipot, 120kΩ, 5.5V, QFN Product overview: TPL0501-100RSER from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0501-100RSER can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-UQFN (1.5x1.5)
IC DGT POT 100KOHM 256TAP 8UQFN
IC DGT POT 100KOHM 256TAP 8UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1272042-TPL0501-100RSER | 296-29585-1-ND | 717-TPL0501-100RSER | TPL0501-100RSER | TPL0501-100RSER | TPL0501-100RSER |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0501-100RSER | Digital Potentiometers | 5.5V QFN Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 120000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |