128-Tap Digital Potentiometer, 1-Ch, I2C, 3.3V, Auto, 6-SC70 Product overview: TPL0401A-10QDCKRQ1 from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0401A-10QDCKR
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 937250-TPL0401A-10QD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPL0401
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPL0401A-10QDCKRQ1-N
DIGITAL POT, 10K, SINGLE, SC-70-6; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGTL POT 10KOHM 128TAP SC70-6
IC DGTL POT 10KOHM 128TAP SC70-6
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-TPL0401A-10QDCKRQ1 | 296-45353-1-ND | 937250-TPL0401A-10QDCKRQ1 | 27AJ0344 | TPL0401A-10QDCKRQ1 | TPL0401A-10QDCKRQ1 | TPL0401A-10QDCKRQ1 |
| Product Name | 3.3V Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0401A-10QDCKRQ1 | Digital Pot, 10K, Single, Sc-70-6; End To End Resistance Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | SC-70 | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |