Manufacturer: Texas Instruments
Win Source Part Number: 088119-TPL0202-10MRT
Packaging: Reel - TR
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 132 ppm/°C
Resistance - Wiper (Ohms) (Typ): 25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 16-WQFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 16-WQFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 16-WQFN (3x3)
DIGITAL POT, 256POS, 10K, 16WQFN; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
IC DGT POT 10KOHM 256TAP 16WQFN
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 16-WQFN (3x3)
IC DGT POT 10KOHM 256TAP 16WQFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 088119-TPL0202-10MRTER | 296-28196-1-ND | 27AJ0342 | TPL0202-10MRTER | TPL0202-10MRTER | TPL0202-10MRTER |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - TPL0202-10MRTER | Digital Potentiometers | Digital Pot, 256Pos, 10K, 16Wqfn; End To End Resistance Texas Instruments | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |