Texas Instruments Standard Linear and Logic Digital Potentiometer TPL0102-100RUCR

Description
2-Ch 100kΩ Digital Potentiometer, 256POS, I2C, Non-Volatile Product overview: TPL0102-100RUCR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0102-100RUCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 100kΩ Digital Potentiometer, 256POS, I2C, Non-Volatile Product overview: TPL0102-100RUCR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0102-100RUCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Digital Potentiometer
717-TPL0102-100RUCR
Digital Potentiometer 717-TPL0102-100RUCR
2-Ch 100kΩ Digital Potentiometer, 256POS, I2C, Non-Volatile Product overview: TPL0102-100RUCR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0102-100RUCR can be used for catalog matching and distributor lookup.

2-Ch 100kΩ Digital Potentiometer, 256POS, I2C, Non-Volatile Product overview: TPL0102-100RUCR from Texas Instruments is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-TPL0102-100RUCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TPL0102-100RUCR - 1272041-TPL0102-100RUCR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPL0102-100RUCR
1272041-TPL0102-100RUCR
Electronic Wholesale - TPL0102-100RUCR 1272041-TPL0102-100RUCR
Manufacturer: Texas Instruments Win Source Part Number: 1272041-TPL0102-100R UCR Packaging: Reel Features: Selectable Address Tolerance: ±20% Temperature Coefficient: 92 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 14-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-XFQFN Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: TPL0102 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V, ±2.25V ~ 2.75V Taps per POT: 256 Resistance - Wiper (Ohms): 25

Manufacturer: Texas Instruments
Win Source Part Number: 1272041-TPL0102-100RUCR
Packaging: Reel
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: 92 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 14-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-XFQFN
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TPL0102
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Taps per POT: 256
Resistance - Wiper (Ohms): 25

Buy Now
Digital Potentiometers - 296-28379-6-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
296-28379-6-ND
Digital Potentiometers 296-28379-6-ND
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Buy Now Datasheet
Digital Potentiometers - 296-28379-2-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
296-28379-2-ND
Digital Potentiometers 296-28379-2-ND
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Buy Now Datasheet
Digital Potentiometers - 296-28379-1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
296-28379-1-ND
Digital Potentiometers 296-28379-1-ND
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - TPL0102-100RUCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
TPL0102-100RUCR
Data Acquisition - Digital Potentiometers TPL0102-100RUCR
IC DGT POT 100KOHM 256TAP 14QFN

IC DGT POT 100KOHM 256TAP 14QFN

Supplier's Site Datasheet
Dgtl Pot, 256Pos, 100K, Dl, 14Qfn; End To End Resistance Texas Instruments - 29AH8058 - Newark, An Avnet Company
Chicago, IL, United States
Dgtl Pot, 256Pos, 100K, Dl, 14Qfn; End To End Resistance Texas Instruments
29AH8058
Dgtl Pot, 256Pos, 100K, Dl, 14Qfn; End To End Resistance Texas Instruments 29AH8058
DGTL POT, 256POS, 100K, DL, 14QFN; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

DGTL POT, 256POS, 100K, DL, 14QFN; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - TPL0102-100RUCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
TPL0102-100RUCR
Digital Potentiometers TPL0102-100RUCR
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-QFN (2x2)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - TPL0102-100RUCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
TPL0102-100RUCR
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers TPL0102-100RUCR
IC DGT POT 100KOHM 256TAP 14QFN

IC DGT POT 100KOHM 256TAP 14QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-TPL0102-100RUCR 1272041-TPL0102-100RUCR 296-28379-6-ND TPL0102-100RUCR 29AH8058 TPL0102-100RUCR TPL0102-100RUCR
Product Name Digital Potentiometer Electronic Wholesale - TPL0102-100RUCR Digital Potentiometers Data Acquisition - Digital Potentiometers Dgtl Pot, 256Pos, 100K, Dl, 14Qfn; End To End Resistance Texas Instruments Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS
Temperature Coefficient 92 ±ppm/°C 92 ±ppm/°C
Operating DC Voltage 2.7 to 2.75 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data