Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWPR TPIC9201PWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 797838-TPIC9201PWPR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPIC9201 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPIC9201N; TPIC9201PWPRG4; TPIC9201PWPG4; TPIC9201NE4; TPIC9201PWP; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797838-TPIC9201PWPR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPIC9201 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPIC9201N; TPIC9201PWPRG4; TPIC9201PWPG4; TPIC9201NE4; TPIC9201PWP; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWPR
TPIC9201PWPR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWPR TPIC9201PWPR
Manufacturer: Texas Instruments Win Source Part Number: 797838-TPIC9201PWPR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPIC9201 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-HTSSOP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPIC9201N; TPIC9201PWPRG4; TPIC9201PWPG4; TPIC9201NE4; TPIC9201PWP; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 797838-TPIC9201PWPR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: N-Channel
Interface: Serial
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 0 V ~ 5.25 V
Number of Outputs: 8
Output Configuration: Low Side
Voltage - Load: 7 V ~ 18 V
Family Name: TPIC9201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): TPIC9201N; TPIC9201PWPRG4; TPIC9201PWPG4; TPIC9201NE4; TPIC9201PWP;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPIC9201PWPR
PMIC - Power Distribution Switches, Load Drivers TPIC9201PWPR
IC PWR DRVR N-CHAN 1:8 20HTSSOP

IC PWR DRVR N-CHAN 1:8 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPIC9201PWPR TPIC9201PWPR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWPR PMIC - Power Distribution Switches, Load Drivers
Voltage 7 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details