Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWP TPIC9201PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 142663-TPIC9201PWP Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 7 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HTSSOP Supply Voltage - Operating: 0 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 70
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142663-TPIC9201PWP Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 7 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HTSSOP Supply Voltage - Operating: 0 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWP
TPIC9201PWP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWP TPIC9201PWP
Manufacturer: Texas Instruments Win Source Part Number: 142663-TPIC9201PWP Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 150mA Voltage - Load: 7 V to 18 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-HTSSOP Supply Voltage - Operating: 0 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 70

Manufacturer: Texas Instruments
Win Source Part Number: 142663-TPIC9201PWP
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 150mA
Voltage - Load: 7 V to 18 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 0 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPIC9201PWP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201PWP
Voltage 7 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details