Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201N TPIC9201N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272037-TPIC9201N Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPIC9201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPIC9201PWPR; TPIC9201PWPRG4; TPIC9201PWPG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272037-TPIC9201N Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPIC9201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPIC9201PWPR; TPIC9201PWPRG4; TPIC9201PWPG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201N
TPIC9201N
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201N TPIC9201N
Manufacturer: Texas Instruments Win Source Part Number: 1272037-TPIC9201N Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: Serial Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 0 V ~ 5.25 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 7 V ~ 18 V Family Name: TPIC9201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Current - Output (Maximum): 150mA Alternative Parts (Cross-Reference): TPIC9201PWPR; TPIC9201PWPRG4; TPIC9201PWPG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Texas Instruments
Win Source Part Number: 1272037-TPIC9201N
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: N-Channel
Interface: Serial
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 0 V ~ 5.25 V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 7 V ~ 18 V
Family Name: TPIC9201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Current - Output (Maximum): 150mA
Alternative Parts (Cross-Reference): TPIC9201PWPR; TPIC9201PWPRG4; TPIC9201PWPG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPIC9201N
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPIC9201N
Voltage 7 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details