Texas Instruments RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1 TPIC84125TPWPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 797837-TPIC84125TPWP RQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Passive Entry/Start Operating Temperature Range: -40°C ~ 105°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 125kHz Operating Supply Voltage: 7 V ~ 38 V Interface: SPI Family Name: TPIC84125 Categories: RF/IF and RFID Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797837-TPIC84125TPWP RQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Passive Entry/Start Operating Temperature Range: -40°C ~ 105°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 125kHz Operating Supply Voltage: 7 V ~ 38 V Interface: SPI Family Name: TPIC84125 Categories: RF/IF and RFID Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1 - 797837-TPIC84125TPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1
797837-TPIC84125TPWPRQ1
RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1 797837-TPIC84125TPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 797837-TPIC84125TPWP RQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Passive Entry/Start Operating Temperature Range: -40°C ~ 105°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 125kHz Operating Supply Voltage: 7 V ~ 38 V Interface: SPI Family Name: TPIC84125 Categories: RF/IF and RFID Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2006 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797837-TPIC84125TPWPRQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Passive Entry/Start
Operating Temperature Range: -40°C ~ 105°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Frequency: 125kHz
Operating Supply Voltage: 7 V ~ 38 V
Interface: SPI
Family Name: TPIC84125
Categories: RF/IF and RFID
Manufacturer Package: 28-HTSSOP
Introduction Date: June 01, 2006
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 797837-TPIC84125TPWPRQ1
Product Name RFID, RF Access, Monitoring ICs - TPIC84125TPWPRQ1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details