Texas Instruments High-Performance Analog RFID, RF Access, Monitoring ICs TPIC84000TPWPRQ1

Description
"Passive Entry/Start IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Passive Entry/Start IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 296-28452-2-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
296-28452-2-ND
RFID, RF Access, Monitoring ICs 296-28452-2-ND
"Passive Entry/Start IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Passive Entry/Start IC 134.2kHz SPI 7V ~ 38V 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Electronic Wholesale - TPIC84000TPWPRQ1 - 1272034-TPIC84000TPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPIC84000TPWPRQ1
1272034-TPIC84000TPWPRQ1
Electronic Wholesale - TPIC84000TPWPRQ1 1272034-TPIC84000TPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272034-TPIC84000TPW PRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Passive Entry/Start Operating Temperature Range: -40°C ~ 105°C Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: 134.2kHz Operating Supply Voltage: 7 V ~ 38 V Interface: SPI Family Name: TPIC84000 Categories: RF/IF and RFID Manufacturer Homepage: www.ti.com Manufacturer Package: 28-HTSSOP Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272034-TPIC84000TPWPRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Passive Entry/Start
Operating Temperature Range: -40°C ~ 105°C
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Frequency: 134.2kHz
Operating Supply Voltage: 7 V ~ 38 V
Interface: SPI
Family Name: TPIC84000
Categories: RF/IF and RFID
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RFID Chips RFID Chips
Product Number 296-28452-2-ND 1272034-TPIC84000TPWPRQ1
Product Name RFID, RF Access, Monitoring ICs Electronic Wholesale - TPIC84000TPWPRQ1
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products