Texas Instruments Standard Linear and Logic TPIC8101DWG4

Description
The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine. Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Maximum Operating Temperature = +125 °C Height = 2.35mm Length = 12.8mm Dimensions = 12.8 x 7.52 x 2.35mm Minimum Operating Temperature = -40 °C Width = 7.52mm
Request a Quote
Description
The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine. Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Maximum Operating Temperature = +125 °C Height = 2.35mm Length = 12.8mm Dimensions = 12.8 x 7.52 x 2.35mm Minimum Operating Temperature = -40 °C Width = 7.52mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7092983 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine. Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Maximum Operating Temperature = +125 °C Height = 2.35mm Length = 12.8mm Dimensions = 12.8 x 7.52 x 2.35mm Minimum Operating Temperature = -40 °C Width = 7.52mm

The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine.
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Maximum Operating Temperature = +125 °C
Height = 2.35mm
Length = 12.8mm
Dimensions = 12.8 x 7.52 x 2.35mm
Minimum Operating Temperature = -40 °C
Width = 7.52mm

Supplier's Site
 - 7092983P - RS Components, Ltd.
Corby, Northants, United Kingdom
The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine. Mounting Type = Surface Mount Package Type = SOIC Pin Count = 20 Maximum Operating Temperature = +125 °C Height = 2.35mm Length = 12.8mm Dimensions = 12.8 x 7.52 x 2.35mm Minimum Operating Temperature = -40 °C Width = 7.52mm Delivery on production packaging - Tube. This product is non-returnable.

The TPIC8101 is a dual-channel signal processing IC for detection of premature detonation in combustion engine.
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Maximum Operating Temperature = +125 °C
Height = 2.35mm
Length = 12.8mm
Dimensions = 12.8 x 7.52 x 2.35mm
Minimum Operating Temperature = -40 °C
Width = 7.52mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 7092983
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21061LKS-176 - Lingto Electronic Limited
Specs
Clock Speed 44 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-M52042FP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers