Texas Instruments Integrated Circuits(ICs) TPIC6C596DRQ1G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 219970-TPIC6C596DRQ1 G4 Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Series: Automotive, AEC-Q100 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 219970-TPIC6C596DRQ1 G4 Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Series: Automotive, AEC-Q100 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 219970-TPIC6C596DRQ1G4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
219970-TPIC6C596DRQ1G4
Integrated Circuits(ICs) 219970-TPIC6C596DRQ1G4
Manufacturer: Texas Instruments Win Source Part Number: 219970-TPIC6C596DRQ1 G4 Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Series: Automotive, AEC-Q100 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Logic Type: Shift Register Output Type: Open Drain Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 219970-TPIC6C596DRQ1G4
Category: Integrated Circuits(ICs)
Family: Logic - Shift Registers
Series: Automotive, AEC-Q100
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Logic Type: Shift Register
Output Type: Open Drain
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 219970-TPIC6C596DRQ1G4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data