Texas Instruments Standard Linear and Logic Ic, 8-Bit Shift Register; Msl Texas Instruments TPIC6C596DRG4

Description
IC, 8-BIT SHIFT REGISTER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
IC, 8-BIT SHIFT REGISTER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 8-Bit Shift Register; Msl Texas Instruments - 27AJ0336 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8-Bit Shift Register; Msl Texas Instruments
27AJ0336
Ic, 8-Bit Shift Register; Msl Texas Instruments 27AJ0336
IC, 8-BIT SHIFT REGISTER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, 8-BIT SHIFT REGISTER; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0336
Product Name Ic, 8-Bit Shift Register; Msl Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details