Texas Instruments Standard Linear and Logic 8-bit 33V 100mA 5V Logic IC TPIC6C595N

Description
8-Bit Shift Register, 33V Out, 100mA, 5V, PDIP Product overview: TPIC6C595N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 33V, 100mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 33V, 100mA, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6C595N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 33V Out, 100mA, 5V, PDIP Product overview: TPIC6C595N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 33V, 100mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 33V, 100mA, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6C595N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 33V 100mA 5V Logic IC
712-TPIC6C595N
8-bit 33V 100mA 5V Logic IC 712-TPIC6C595N
8-Bit Shift Register, 33V Out, 100mA, 5V, PDIP Product overview: TPIC6C595N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 33V, 100mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 33V, 100mA, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6C595N can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 33V Out, 100mA, 5V, PDIP Product overview: TPIC6C595N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 33V, 100mA, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 33V, 100mA, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6C595N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-TPIC6C595N
Product Name 8-bit 33V 100mA 5V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5420DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details