Texas Instruments Standard Linear and Logic 8-bit 150mA 50V SOIC Logic IC TPIC6B595DW

Description
8-Bit Shift Register Driver, 150mA/ch, 50V Out, SOIC Product overview: TPIC6B595DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 50V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 50V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register Driver, 150mA/ch, 50V Out, SOIC Product overview: TPIC6B595DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 50V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 50V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 150mA 50V SOIC Logic IC
712-TPIC6B595DW
8-bit 150mA 50V SOIC Logic IC 712-TPIC6B595DW
8-Bit Shift Register Driver, 150mA/ch, 50V Out, SOIC Product overview: TPIC6B595DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 50V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 50V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DW can be used for catalog matching and distributor lookup.

8-Bit Shift Register Driver, 150mA/ch, 50V Out, SOIC Product overview: TPIC6B595DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 150mA, 50V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 150mA, 50V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6B595DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-TPIC6B595DW
Product Name 8-bit 150mA 50V SOIC Logic IC
Gate Type Buffer/Driver; Shift Register
Supply Voltage 5.5V
Propagation Delay 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHC08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
 - 54F14/B2A - Rochester Electronics
Specs
Gate Type NOT
IC Package Type Other; CLCC20
View Details
2 suppliers