Texas Instruments Standard Linear and Logic 8-bit 50V 150mA Logic IC TPIC6B273N

Description
8-Bit D-Type Flip-Flop, 50V, 150mA, PDIP Product overview: TPIC6B273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 150mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 150mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 50V, 150mA, PDIP Product overview: TPIC6B273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 150mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 150mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50V 150mA Logic IC
708-TPIC6B273N
8-bit 50V 150mA Logic IC 708-TPIC6B273N
8-Bit D-Type Flip-Flop, 50V, 150mA, PDIP Product overview: TPIC6B273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 150mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 150mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B273N can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 50V, 150mA, PDIP Product overview: TPIC6B273N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 150mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 150mA, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6B273N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-TPIC6B273N
Product Name 8-bit 50V 150mA Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details