Texas Instruments Standard Linear and Logic 8-bit 50V 5.5V SOIC Logic IC TPIC6A596DW

Description
8-Bit Shift Register, 50V Output, 5.5V, 24-SOIC, -40 to 125C Product overview: TPIC6A596DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A596DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 50V Output, 5.5V, 24-SOIC, -40 to 125C Product overview: TPIC6A596DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A596DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 50V 5.5V SOIC Logic IC
712-TPIC6A596DW
8-bit 50V 5.5V SOIC Logic IC 712-TPIC6A596DW
8-Bit Shift Register, 50V Output, 5.5V, 24-SOIC, -40 to 125C Product overview: TPIC6A596DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A596DW can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 50V Output, 5.5V, 24-SOIC, -40 to 125C Product overview: TPIC6A596DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 50V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 50V, 5.5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A596DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-TPIC6A596DW
Product Name 8-bit 50V 5.5V SOIC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F38/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details