Texas Instruments Standard Linear and Logic 8-bit 350mA 50V Logic IC TPIC6A595NE

Description
8-Bit Shift Register, 350mA/ch, 50V Out, PDIP Product overview: TPIC6A595NE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 350mA, 50V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 350mA, 50V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A595NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Shift Register, 350mA/ch, 50V Out, PDIP Product overview: TPIC6A595NE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 350mA, 50V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 350mA, 50V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A595NE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 350mA 50V Logic IC
712-TPIC6A595NE
8-bit 350mA 50V Logic IC 712-TPIC6A595NE
8-Bit Shift Register, 350mA/ch, 50V Out, PDIP Product overview: TPIC6A595NE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 350mA, 50V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 350mA, 50V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A595NE can be used for catalog matching and distributor lookup.

8-Bit Shift Register, 350mA/ch, 50V Out, PDIP Product overview: TPIC6A595NE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 350mA, 50V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 350mA, 50V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6A595NE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-TPIC6A595NE
Product Name 8-bit 350mA 50V Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers