8-Bit Shift Register Driver, 45V Out, 250mA/ch, SOIC Product overview: TPIC6595DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 45V, 250mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 45V, 250mA, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-TPIC6595DW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 712-TPIC6595DW |
| Product Name | 8-bit 45V 250mA SOIC Logic IC |
| Gate Type | Buffer/Driver; Shift Register, Latch |
| Supply Voltage | 5.5V |
| Propagation Delay | 650 ns |