Texas Instruments Standard Linear and Logic 8-bit 250mA 45V SOIC Logic IC TPIC6273DW

Description
8-Bit Octal Latch Driver, 250mA, 45V, SOIC, CMOS Product overview: TPIC6273DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250mA, 45V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250mA, 45V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6273DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Octal Latch Driver, 250mA, 45V, SOIC, CMOS Product overview: TPIC6273DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250mA, 45V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250mA, 45V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6273DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 250mA 45V SOIC Logic IC
708-TPIC6273DW
8-bit 250mA 45V SOIC Logic IC 708-TPIC6273DW
8-Bit Octal Latch Driver, 250mA, 45V, SOIC, CMOS Product overview: TPIC6273DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250mA, 45V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250mA, 45V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6273DW can be used for catalog matching and distributor lookup.

8-Bit Octal Latch Driver, 250mA, 45V, SOIC, CMOS Product overview: TPIC6273DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 250mA, 45V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 250mA, 45V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-TPIC6273DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-TPIC6273DW
Product Name 8-bit 250mA 45V SOIC Logic IC
Gate Type Buffer/Driver; D-Type, Latch
Supply Voltage 5.5V
Propagation Delay 625 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS30FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details