Texas Instruments High-Performance Analog SSOP Gate Driver IC TPIC46L03DBRG4

Description
6-Channel Serial/Parallel Low-Side Pre-FET Driver 28-SSOP Product overview: TPIC46L03DBRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L03DBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Channel Serial/Parallel Low-Side Pre-FET Driver 28-SSOP Product overview: TPIC46L03DBRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L03DBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Gate Driver IC - 730-TPIC46L03DBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Gate Driver IC
730-TPIC46L03DBRG4
SSOP Gate Driver IC 730-TPIC46L03DBRG4
6-Channel Serial/Parallel Low-Side Pre-FET Driver 28-SSOP Product overview: TPIC46L03DBRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L03DBRG4 can be used for catalog matching and distributor lookup.

6-Channel Serial/Parallel Low-Side Pre-FET Driver 28-SSOP Product overview: TPIC46L03DBRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L03DBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - TPIC46L03DBRG4 - 797831-TPIC46L03DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPIC46L03DBRG4
797831-TPIC46L03DBRG4
PMIC - PMIC - Gate Drivers - TPIC46L03DBRG4 797831-TPIC46L03DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 797831-TPIC46L03DBRG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Channel Type: Independent Driven Configuration: Low-Side Number of Drivers: 6 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.2mA, 1.2mA Rise / Fall Time (Typ): 3.5μs, 3μs Part Status: Obsolete(EOL) Family Name: TPIC46L03 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): TPIC46L03DBG4; Introduction Date: January 01, 2008 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797831-TPIC46L03DBRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Rise / Fall Time (Typ): 3.5μs, 3μs
Part Status: Obsolete(EOL)
Family Name: TPIC46L03
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): TPIC46L03DBG4;
Introduction Date: January 01, 2008
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - TPIC46L03DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPIC46L03DBRG4
Gate Drivers TPIC46L03DBRG4
Low-Side Gate Driver IC Non-Inverting 28-SSOP

Low-Side Gate Driver IC Non-Inverting 28-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TPIC46L03DBRG4 797831-TPIC46L03DBRG4 TPIC46L03DBRG4
Product Name SSOP Gate Driver IC PMIC - PMIC - Gate Drivers - TPIC46L03DBRG4 Gate Drivers
Number of Outputs 6
Package Type SSOP SSOP SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Driver Type Low-side Low-side
Output Current 0.0012 amps 0.0012 amps
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8024G3CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
4 suppliers
Clock Buffers, Drivers - SI53358BD14294-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details