The TPIC46L03DBR is a 6-channel low-side predriver for controlling external FETs in inductive load applications such as solenoids and relays. It is packaged in a 28-pin SSOP (DB) with dimensions of 16.4 mm width, 8.45 mm length, and 2.5 mm thickness. The device supports serial and parallel input control and provides real-time fault reporting via an open-drain FLT pin and serial data output (SDO). It includes independent shorted-load and open-load fault detection, over-battery-voltage
Buffer/Inverter Based MOSFET Driver, PDSO28
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPIC46L03DBR |
| Package Type | SSOP28 |