Low-Side Gate Driver IC Non-Inverting 28-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272002-TPIC46L03DB
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Rise / Fall Time (Typ): 3.5μs, 3μs
Part Status: Obsolete(EOL)
Family Name: TPIC46L03
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): TPIC46L03DBR;
Introduction Date: January 01, 2010
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
6-Channel Serial/Parallel Low-Side Pre-FET Driver 28-SSOP -40 to 125 Product overview: TPIC46L03DB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L03DB can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 28SSOP
Low-Side Gate Driver IC Non-Inverting 28-SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-10871-5-ND | 1272002-TPIC46L03DB | 730-TPIC46L03DB | TPIC46L03DB | TPIC46L03DB |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TPIC46L03DB | SSOP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.0012 amps | 0.0012 amps | 0.0012 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Rise Time | 3500 ns | 3500 ns | 3500 ns |