The TPIC46L03 is a 6-channel low-side predriver designed for controlling external FETs in inductive load applications such as solenoids and relays. It features independent shorted-load and open-load fault detection, over-battery voltage lockout protection, and an asynchronous open-drain fault flag. The device supports both serial and parallel input interfaces and provides 55-V inductive load clamp protection for external FETs. It is packaged in a 28-pin SSOP (DB) package with dimensions of 16.4 mm width, 8.45 mm body height, and 10.55 mm lead length. The part meets AEC-Q200 qualification standards and operates with a logic supply voltage of 4.5 V to 5.5 V and a battery supply voltage up to 60 V.
Buffer/Inverter Based MOSFET Driver, PDSO28
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPIC46L03DB |
| Package Type | SSOP28 |