Manufacturer: Texas Instruments
Win Source Part Number: 213292-TPIC46L02DBRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 3.5μs, 3μs
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 28-SSOP
1.2-mA/1.2-mA 6 channel gate driver with low-duty PWM in short-load, open-load, over-bat-voltage 28-SSOP -40 to 125 Product overview: TPIC46L02DBRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L02DBRG4 can be used for catalog matching and distributor lookup.
Gate Drivers 6Ch Serial/Parallel Lo-Side Pre-FET Drvr
Low-Side Gate Driver IC Non-Inverting 28-SSOP
IC GATE DRVR LOW-SIDE 28SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 213292-TPIC46L02DBRG4 | TPIC46L02DBRG4-ND | 730-TPIC46L02DBRG4 | TPIC46L02DBRG4 | TPIC46L02DBRG4 | TPIC46L02DBRG4 |
| Product Name | PMIC - PMIC - Gate Drivers - TPIC46L02DBRG4 | Gate Drivers | SSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.0012 amps | 0.0012 amps | 0.0012 amps | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Rise Time | 3500 ns | 3500 ns | 3500 ns |