Manufacturer: Texas Instruments
Win Source Part Number: 033569-TPIC46L02DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2mA, 1.2mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 3.5μs, 3μs
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
1.2-mA/1.2-mA 6 channel gate driver with low-duty PWM in short-load, open-load, over-bat-voltage 28-SSOP -40 to 125 Product overview: TPIC46L02DBR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPIC46L02DBR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 28-SSOP
Gate Drivers 6Ch Ser/Para Low- Side Pre-FET Drvr
IC GATE DRVR LOW-SIDE 28SSOP
Low-Side Gate Driver IC Non-Inverting 28-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 033569-TPIC46L02DBR | 730-TPIC46L02DBR | 296-TPIC46L02DBRTR-ND | TPIC46L02DBR | TPIC46L02DBR | TPIC46L02DBR |
| Product Name | PMIC - PMIC - Gate Drivers - TPIC46L02DBR | SSOP Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.0012 amps | 0.0012 amps | 0.0012 amps | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Rise Time | 3500 ns | 3500 ns | 3500 ns |