The TPIC46L02 is a 6-channel low-side predriver for controlling external FETs in inductive load applications such as solenoids and relays. It features independent shorted-load and open-load fault detection, over-battery voltage lockout, and an asynchronous open-drain fault flag. Each channel includes inductive transient and gate-source voltage clamping. It supports serial and parallel control, with a 4.5 V to 5.5 V logic supply and 8 V to 24 V battery supply. When a shorted-load fault occurs, the output transitions to a low-duty cycle PWM mode. Fault status is reported via a serial output interface, and devices can be cascaded. The device is packaged in a 28-pin SSOP with a 16.4 mm width and operates from -40°C to 125°C. It meets RoHS and AEC-Q200 standards. The part is not recommended for new designs.
Buffer/Inverter Based MOSFET Driver, 0.0012A, PDSO28
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPIC46L02DB |
| Package Type | SSOP28 |